DELL logo

DELL Inspiron 3521 Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125791
Info modified on:
23 Jan 2025, 19:00:49
Short summary description DELL Inspiron 3521 Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Black:

DELL Inspiron 3521, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3521 Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Black:

DELL Inspiron 3521. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Black. Weight: 2.25 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.