DELL logo

DELL Inspiron 15 Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8730M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39261
Info modified on:
01 Feb 2025, 05:45:10
Short summary description DELL Inspiron 15 Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8730M Windows 8 Black:

DELL Inspiron 15, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 15 Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8730M Windows 8 Black:

DELL Inspiron 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.