DELL logo

DELL Precision T3500 Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159838
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Precision T3500 Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T3500, 2.4 GHz, Intel® Xeon® 3000 Sequence, W3503, 4 GB, Windows 7 Professional, 64-bit

Long summary description DELL Precision T3500 Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T3500. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3503. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Card reader integrated. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 525 W. Chassis type: Tower. Product type: Workstation. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.