DELL EqualLogic PS6000E, 1 TB, 5, 6, 10, 50, 7200 RPM, 16 TB, IPv4, IPv6, SNMP, telnet, SSH, HTTP, Web (SSL), host scripting
DELL EqualLogic PS6000E. Storage drive capacity: 1 TB, RAID levels: 5, 6, 10, 50, HDD speed: 7200 RPM. Supported network protocols: IPv4, IPv6, Management platform: SNMP, telnet, SSH, HTTP, Web (SSL), host scripting. Power supply unit (PSU) capacity: 440 W. Power requirements: 100-240 VAC, 47/63Hz. Service & support: 1yr