DELL logo

DELL EqualLogic PS6000E disk array

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16036
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL EqualLogic PS6000E disk array:

DELL EqualLogic PS6000E, 250 GB, 5, 6, 10, 50, 7200 RPM, 4 TB, IPv4, IPv6, SNMP, telnet, SSH, HTTP, Web (SSL), host scripting

Long summary description DELL EqualLogic PS6000E disk array:

DELL EqualLogic PS6000E. Storage drive capacity: 250 GB, RAID levels: 5, 6, 10, 50, HDD speed: 7200 RPM. Supported network protocols: IPv4, IPv6, Management platform: SNMP, telnet, SSH, HTTP, Web (SSL), host scripting. Power supply unit (PSU) capacity: 440 W. Power requirements: 100-240 VAC, 47-63 Hz, Interface: SATA, Dimensions (WxDxH): 482.6 x 551 x 130 mm. Service & support: 4yr

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.