DELL Inspiron 3481, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 4 GB, 128 GB, Windows 10 Home
DELL Inspiron 3481. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Silver. Weight: 1.79 kg