Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25117425 data-sheets &
28610 brands
– register (free)
Laptops
DELL Inspiron 3480 Intel® Pentium® Gold 5405U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Ubuntu Linux Silver
DELL Inspiron 3480 Intel® Pentium® Gold 5405U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Ubuntu Linux Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 3480-U05S
XML doc
Icecat LIVE: JS for DELL 3480-U05S
Icecat Live DOC
JSON product data for DELL 3480-U05S
JSON DOC
CSV product data for DELL 3480-U05S
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Inspiron
Product series:
3000
Product name:
3480
Product code:
3480-U05S
Category:
Laptops
Icecat Product ID:
89301400
Data-sheet quality:
created/standardized by Icecat
Product views:
7022
Info modified on:
01 Feb 2025, 05:10:35
Product Brochure/Datasheet (1.3 MB)
DELL 3480-U05S user manual (25 MB)
Embed the product datasheet into your content
XML product data for DELL 3480-U05S
XML doc
Icecat LIVE: JS for DELL 3480-U05S
Icecat Live DOC
JSON product data for DELL 3480-U05S
JSON DOC
CSV product data for DELL 3480-U05S
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE