DELL logo

DELL Inspiron 3472 Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45389
Info modified on:
14 Mar 2024, 19:47:19
Short summary description DELL Inspiron 3472 Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

DELL Inspiron 3472, 1.5 GHz, Intel® Pentium® Silver, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description DELL Inspiron 3472 Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

DELL Inspiron 3472. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium® Silver, Processor model: J5005. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.