DELL logo

DELL Latitude 3450 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56742
Info modified on:
25 Jan 2025, 22:54:22
Short summary description DELL Latitude 3450 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black:

DELL Latitude 3450, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Latitude 3450 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black:

DELL Latitude 3450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.