DELL Precision 3430, 3 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD-RW, Windows 10 Pro
DELL Precision 3430. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation. Weight: 5.12 kg. Product colour: Black