DELL logo

DELL Precision 3420 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39947
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Precision 3420 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Workstation Black:

DELL Precision 3420, 3.6 GHz, Intel® Core™ i7, i7-7700, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Precision 3420 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Workstation Black:

DELL Precision 3420. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P1000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: Workstation

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.