DELL logo

DELL PowerVault MD3400 disk array 4 TB Rack (2U) Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146908
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerVault MD3400 disk array 4 TB Rack (2U) Black, Silver:

DELL PowerVault MD3400, 4 TB, HDD, Serial ATA, 3.5", Rack (2U), Black, Silver

Long summary description DELL PowerVault MD3400 disk array 4 TB Rack (2U) Black, Silver:

DELL PowerVault MD3400. Total installed storage capacity: 4 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA, Storage drive size: 3.5". Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 446.3 mm, Depth: 602 mm, Height: 86.8 mm, Weight: 29.3 kg. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.