DELL logo

DELL Xeon 2 x Intel E7-8890 v4 processor 2.20 GHz 60 MB Smart Cache

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112215
Info modified on:
17 Jul 2025, 16:37:26
Short summary description DELL Xeon 2 x Intel E7-8890 v4 processor 2.20 GHz 60 MB Smart Cache:

DELL Xeon 2 x Intel E7-8890 v4, Intel Xeon E7 v4, LGA 2011 (Socket R), 14 nm, E7-8890V4, 2.20 GHz, 64-bit

Long summary description DELL Xeon 2 x Intel E7-8890 v4 processor 2.20 GHz 60 MB Smart Cache:

DELL Xeon 2 x Intel E7-8890 v4. Processor family: Intel Xeon E7 v4, Processor socket: LGA 2011 (Socket R), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 3.07 TB, Memory types supported by processor: DDR3-SDRAM, DDR4-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 1x4, 1x8, Supported instruction sets: AVX 2.0. Compatibility: - PowerEdge R930, Maximum internal memory: 3145728 MB

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.