DELL logo

DELL Intel Xeon E5-2430L v2 processor 2.4 GHz 15 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30686
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Intel Xeon E5-2430L v2 processor 2.4 GHz 15 MB L3:

DELL Intel Xeon E5-2430L v2, Intel® Xeon® E5 V2 Family, LGA 1356 (Socket B2), 22 nm, E5-2430LV2, 2.4 GHz, 64-bit

Long summary description DELL Intel Xeon E5-2430L v2 processor 2.4 GHz 15 MB L3:

DELL Intel Xeon E5-2430L v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 1356 (Socket B2), Processor lithography: 22 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Bandwidth: 7.2 MB/s. Package width: 45 mm, Package depth: 42.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.