DELL logo

DELL Intel Xeon E5-2650 v2 processor 2.6 GHz

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93951
Info modified on:
17 Jul 2025, 16:37:19
Short summary description DELL Intel Xeon E5-2650 v2 processor 2.6 GHz:

DELL Intel Xeon E5-2650 v2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2650V2, 2.6 GHz, 64-bit

Long summary description DELL Intel Xeon E5-2650 v2 processor 2.6 GHz:

DELL Intel Xeon E5-2650 v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Width: 52.5 mm, Depth: 51 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.