DELL logo

DELL Latitude 3340 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109725
Info modified on:
23 Jan 2025, 18:34:13
Short summary description DELL Latitude 3340 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Latitude 3340, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude 3340 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Latitude 3340. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.9 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.