DELL logo

DELL 331-6307 laptop dock/port replicator Docking Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153506
Info modified on:
06 Mar 2025, 03:43:53
Short summary description DELL 331-6307 laptop dock/port replicator Docking Black:

DELL 331-6307, Docking, 3.5 mm, USB Type-A, Black, Dell, Latitude E5440 Latitude E5540 Latitude E6440 Latitude E6540 Latitude E7240 Latitude E7440

Long summary description DELL 331-6307 laptop dock/port replicator Docking Black:

DELL 331-6307. Connectivity technology: Docking, Headphone connectivity: 3.5 mm, USB connector type: USB Type-A. Product colour: Black, Brand compatibility: Dell, Compatibility: Latitude E5440 Latitude E5540 Latitude E6440 Latitude E6540 Latitude E7240 Latitude E7440. Power consumption (typical): 130 W. Width: 201 mm, Depth: 170 mm, Height: 53.3 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.