DELL Inspiron 3137, Intel® Pentium®, 1.7 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Inspiron 3137. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3556U, Processor frequency: 1.7 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black, Silver