DELL Intel Xeon E7340, Intel® Xeon® 7000 Sequence, Socket 604 (mPGA604), 65 nm, E7340, 2.4 GHz, 64-bit
DELL Intel Xeon E7340. Processor family: Intel® Xeon® 7000 Sequence, Processor socket: Socket 604 (mPGA604), Processor lithography: 65 nm. Market segment: Server, Number of Processing Die Transistors: 582 M, Processing Die size: 286 mm²