DELL logo

DELL 512MB PC2700 DDR SO-DIMM memory module 0.5 GB 1 x 0.5 GB 333 MHz

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16729
Info modified on:
24 Apr 2024, 11:33:32
Short summary description DELL 512MB PC2700 DDR SO-DIMM memory module 0.5 GB 1 x 0.5 GB 333 MHz:

DELL 512MB PC2700 DDR SO-DIMM, 0.5 GB, 1 x 0.5 GB, DDR, 333 MHz, 200-pin SO-DIMM

Long summary description DELL 512MB PC2700 DDR SO-DIMM memory module 0.5 GB 1 x 0.5 GB 333 MHz:

DELL 512MB PC2700 DDR SO-DIMM. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 200-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.