DELL logo

DELL Vostro 3070-d14n8b Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21717
Info modified on:
14 Mar 2024, 19:51:15
Short summary description DELL Vostro 3070-d14n8b Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black:

DELL Vostro 3070-d14n8b, 2.8 GHz, Intel® Core™ i5, i5-8400, 4 GB, 1 TB, Windows 10 Home

Long summary description DELL Vostro 3070-d14n8b Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black:

DELL Vostro 3070-d14n8b. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC. Weight: 5.2 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.