DELL logo

DELL OptiPlex 3030 Intel® Core™ i5 i5-4590S 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153448
Info modified on:
26 Jun 2024, 06:20:15
Short summary description DELL OptiPlex 3030 Intel® Core™ i5 i5-4590S 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:

DELL OptiPlex 3030, 49.5 cm (19.5"), HD+, Intel® Core™ i5, 4 GB, 500 GB, Windows 8.1 Pro

Long summary description DELL OptiPlex 3030 Intel® Core™ i5 i5-4590S 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:

DELL OptiPlex 3030. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.