DELL logo

DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 240 GB SSD SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6967
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 240 GB SSD SFF PC Black, Silver:

DELL OptiPlex 3020, 3.3 GHz, Intel® Core™ i5, i5-4590, 8 GB, DDR3-SDRAM, 240 GB

Long summary description DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 240 GB SSD SFF PC Black, Silver:

DELL OptiPlex 3020. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Power supply: 255 W. Chassis type: SFF. Product type: PC. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.