DELL logo

DELL OptiPlex 3020 MT Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 240 Windows 7 Professional Mini Tower PC Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23946
Info modified on:
07 Oct 2024, 17:03:54
Short summary description DELL OptiPlex 3020 MT Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 240 Windows 7 Professional Mini Tower PC Black, Grey:

DELL OptiPlex 3020 MT, 3.5 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description DELL OptiPlex 3020 MT Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 240 Windows 7 Professional Mini Tower PC Black, Grey:

DELL OptiPlex 3020 MT. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon R5 240. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.