DELL logo

DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini Tower PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124539
Info modified on:
26 Jun 2024, 05:49:04
Short summary description DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini Tower PC Black, Grey:

DELL OptiPlex 3020, 3.3 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini Tower PC Black, Grey:

DELL OptiPlex 3020. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.