DELL logo

DELL OptiPlex 3020 Micro Intel® Core™ i3 i3-4160T 4 GB DDR3L-SDRAM 50 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86690
Info modified on:
26 Jun 2024, 06:15:16
Short summary description DELL OptiPlex 3020 Micro Intel® Core™ i3 i3-4160T 4 GB DDR3L-SDRAM 50 GB HDD Windows 7 Professional Micro Tower PC Black:

DELL OptiPlex 3020 Micro, 3.1 GHz, Intel® Core™ i3, i3-4160T, 4 GB, 50 GB, Windows 7 Professional

Long summary description DELL OptiPlex 3020 Micro Intel® Core™ i3 i3-4160T 4 GB DDR3L-SDRAM 50 GB HDD Windows 7 Professional Micro Tower PC Black:

DELL OptiPlex 3020 Micro. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 50 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.