DELL logo

DELL OptiPlex 3010 MT Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Mini Tower PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110224
Info modified on:
21 Jun 2024, 03:26:24
Short summary description DELL OptiPlex 3010 MT Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Mini Tower PC Black, Silver:

DELL OptiPlex 3010 MT, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 8 Pro

Long summary description DELL OptiPlex 3010 MT Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Mini Tower PC Black, Silver:

DELL OptiPlex 3010 MT. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.