DELL logo

DELL OptiPlex 3010 DT Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Desktop PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121930
Info modified on:
21 Jun 2024, 03:17:49
Short summary description DELL OptiPlex 3010 DT Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Desktop PC Black, Silver:

DELL OptiPlex 3010 DT, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 8 Pro

Long summary description DELL OptiPlex 3010 DT Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Desktop PC Black, Silver:

DELL OptiPlex 3010 DT. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.