DELL logo

DELL OptiPlex 3010 Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 8 Pro Mini Tower PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20333
Info modified on:
07 Oct 2024, 17:03:14
Short summary description DELL OptiPlex 3010 Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 8 Pro Mini Tower PC Black, Grey:

DELL OptiPlex 3010, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8 Pro

Long summary description DELL OptiPlex 3010 Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 8 Pro Mini Tower PC Black, Grey:

DELL OptiPlex 3010. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 265 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.