DELL PowerEdge T340+210-APHW, 3.5 GHz, E-2224G, 16 GB, DDR4-SDRAM, 1 TB, Tower
DELL PowerEdge T340+210-APHW. Processor family: Intel Xeon E, Processor frequency: 3.5 GHz, Processor model: E-2224G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Tower