DELL logo

DELL Precision 3660 Intel® Core™ i7 i7-13700K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123961
Info modified on:
21 Feb 2025, 16:34:41
Short summary description DELL Precision 3660 Intel® Core™ i7 i7-13700K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:

DELL Precision 3660, Intel® Core™ i7, i7-13700K, 32 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description DELL Precision 3660 Intel® Core™ i7 i7-13700K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:

DELL Precision 3660. Processor family: Intel® Core™ i7, Processor model: i7-13700K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.