DELL logo

DELL XPS One 2720 Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 2.03 TB HDD+SSD NVIDIA® GeForce® GT 750M Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37806
Info modified on:
07 Oct 2024, 17:40:28
Short summary description DELL XPS One 2720 Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 2.03 TB HDD+SSD NVIDIA® GeForce® GT 750M Windows 8.1 Pro Black, Silver:

DELL XPS One 2720, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 2.03 TB, Windows 8.1 Pro

Long summary description DELL XPS One 2720 Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 2.03 TB HDD+SSD NVIDIA® GeForce® GT 750M Windows 8.1 Pro Black, Silver:

DELL XPS One 2720. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2.03 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 750M. Optical drive type: Blu-Ray RW. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.