DELL logo

DELL P2714T computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107602
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL P2714T computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black:

DELL P2714T, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, PLS, 8 ms, Black

Long summary description DELL P2714T computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black:

DELL P2714T. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: PLS. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.