DELL logo

DELL UltraSharp U2713H computer monitor 68.6 cm (27") 2560 x 1440 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91806
Info modified on:
25 Nov 2022, 10:14:47
Short summary description DELL UltraSharp U2713H computer monitor 68.6 cm (27") 2560 x 1440 pixels Black:

DELL UltraSharp U2713H, 68.6 cm (27"), 2560 x 1440 pixels, LED, 6 ms, Black

Long summary description DELL UltraSharp U2713H computer monitor 68.6 cm (27") 2560 x 1440 pixels Black:

DELL UltraSharp U2713H. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.