DELL logo

DELL XPS One 2710 Intel® Core™ i7 i7-3770S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136967
Info modified on:
23 Jul 2024, 20:45:45
Short summary description DELL XPS One 2710 Intel® Core™ i7 i7-3770S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 7 Home Premium Black, Silver:

DELL XPS One 2710, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 7 Home Premium

Long summary description DELL XPS One 2710 Intel® Core™ i7 i7-3770S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 7 Home Premium Black, Silver:

DELL XPS One 2710. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 640. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.