DELL Vostro 270, 3.4 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 8 Pro
DELL Vostro 270. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC