DELL logo

DELL UltraSharp 2407WFP LED display 61 cm (24") 1920 x 1200 pixels WUXGA LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229844
Info modified on:
30 Dec 2024, 17:23:40
Short summary description DELL UltraSharp 2407WFP LED display 61 cm (24") 1920 x 1200 pixels WUXGA LCD Black, Silver:

DELL UltraSharp 2407WFP, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black, Silver

Long summary description DELL UltraSharp 2407WFP LED display 61 cm (24") 1920 x 1200 pixels WUXGA LCD Black, Silver:

DELL UltraSharp 2407WFP. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.