DELL logo

DELL Inspiron 2350 Intel® Core™ i7 i7-4700MQ 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3-SDRAM 1.03 TB HDD+SSD AMD Radeon HD 8690A Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65734
Info modified on:
07 Oct 2024, 17:40:33
Short summary description DELL Inspiron 2350 Intel® Core™ i7 i7-4700MQ 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3-SDRAM 1.03 TB HDD+SSD AMD Radeon HD 8690A Windows 8.1 Black, Silver:

DELL Inspiron 2350, 58.4 cm (23"), Full HD, Intel® Core™ i7, 12 GB, 1.03 TB, Windows 8.1

Long summary description DELL Inspiron 2350 Intel® Core™ i7 i7-4700MQ 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3-SDRAM 1.03 TB HDD+SSD AMD Radeon HD 8690A Windows 8.1 Black, Silver:

DELL Inspiron 2350. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.03 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon HD 8690A. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.