DELL logo

DELL Inspiron One 2310 Intel® Core™ i3 i3-370M 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203838
Info modified on:
07 Oct 2024, 17:04:16
Short summary description DELL Inspiron One 2310 Intel® Core™ i3 i3-370M 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

DELL Inspiron One 2310, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description DELL Inspiron One 2310 Intel® Core™ i3 i3-370M 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

DELL Inspiron One 2310. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: AMD Mobility Radeon HD 5470, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.