DELL logo

DELL UltraSharp U3014 computer monitor 75.7 cm (29.8") 2560 x 1600 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59063
Info modified on:
30 May 2023, 12:06:42
Short summary description DELL UltraSharp U3014 computer monitor 75.7 cm (29.8") 2560 x 1600 pixels LED Black:

DELL UltraSharp U3014, 75.7 cm (29.8"), 2560 x 1600 pixels, LED, LED, 6 ms, Black

Long summary description DELL UltraSharp U3014 computer monitor 75.7 cm (29.8") 2560 x 1600 pixels LED Black:

DELL UltraSharp U3014. Display diagonal: 75.7 cm (29.8"), Display resolution: 2560 x 1600 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.