DELL logo

DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75353
Info modified on:
30 May 2023, 12:06:42
Short summary description DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:

DELL UltraSharp U2713HM, 68.6 cm (27"), 2560 x 1440 pixels, LED, LED, 6 ms, Black

Long summary description DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:

DELL UltraSharp U2713HM. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.