DELL logo

DELL C1760nw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71278
Info modified on:
28 Sept 2023, 13:37:31
Short summary description DELL C1760nw Colour 600 x 600 DPI A4 Wi-Fi:

DELL C1760nw, Laser, Colour, 600 x 600 DPI, A4, 15 ppm, Black

Long summary description DELL C1760nw Colour 600 x 600 DPI A4 Wi-Fi:

DELL C1760nw. Print technology: Laser, Colour. Number of print cartridges: 3, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm. Display: LCD. Wi-Fi. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.