DELL logo

DELL Studio 1747 Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233015
Info modified on:
22 Jan 2025, 05:38:39
Short summary description DELL Studio 1747 Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Black:

DELL Studio 1747, Intel® Core™ i7, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description DELL Studio 1747 Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Black:

DELL Studio 1747. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.