DELL logo

DELL Vostro 220s Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Home Basic PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
278504
Info modified on:
19 Mar 2021, 15:59:23
Short summary description DELL Vostro 220s Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Home Basic PC Black:

DELL Vostro 220s, 2.6 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD-RW, Windows Vista Home Basic

Long summary description DELL Vostro 220s Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Home Basic PC Black:

DELL Vostro 220s. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Home Basic. Power supply: 250 W. Product type: PC. Weight: 7.98 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.