Intel Core i3-4160 (3M Cache, 3.60 GHz), 4GB DDR3 1600MHz, 500GB SATA HDD, DVD Super Multi, Gigabit LAN, Windows 7 Professional 64-bit
Great performance. Outstanding value.
Get the job done with business-ready desktops offering superb value with strong performance, exceptional security and easy serviceability.
Ready to perform
- Power through challenging jobs with up to 4th Gen Intel® Core™ i5 processors.
- Efficiently multitask with Windows 7 Professional or Windows 8 Pro.
- Easily run multiple applications simultaneously with up to 16GB of memory.
- Boost performance and support dual monitors with integrated Intel® Graphics (HD4600).
- Boot up quickly with an optional high-performance solid-state hybrid drive (SSHD).
- Store plenty of data with up to 2TB internal storage (available in mini tower configuration).
Best-in-class security
Stop advanced threats and zero-day attacks with Dell Data Protection | Protected Workspace — a proactive, real-time solution for malware protection.
Store credentials securely with an integrated Trusted Platform Module (TPM).
Ensure authorized access through multifactor, single sign-on (SSO) and preboot authentication with Dell Data Protection | Security Tools.
Tighten security with smart card options.
Protect data on virtually any device, on external media and in public cloud storage with Dell Data Protection | Encryption.
Easy to deploy and manage
Maximize IT resources with OptiPlex desktops that support automatic deployment and updates with included in-band management capabilities.
Streamline administration with integration into Dell KACE appliances, Microsoft System Center and industry-standard tools.
Simplify lifecycle management — from configuration and deployment through resale and recycling — with Dell Services.
Deploy with flexibility through multiple chassis options. Select the small form factor chassis, optimized for constrained workspaces, or the expandable mini tower with support for up to four PCIe cards.
Help reduce maintenance time and costs with easily serviceable, toolless chassis designs.
Smart Selection
Get up and running quickly with our Smart Selection program that lets you choose from our well-stocked assortment of most-requested configurations.
Essential accessories for your OptiPlex 3020
Turn your desktop purchase into a full business solution by adding a Full HD monitor, smart card keyboard, adjustable monitor arm and premium lock. Look for these great products and more at checkout.
Take advantage of comprehensive services
Get peace of mind long after your purchase with a suite of service and support options.
Dell ProSupport
Choose Dell’s premium support service, ProSupport, for 24/7 direct telephone access to advanced-level technicians based in your region. Whether you have one office or hundreds around the world, protect your investments with this simple yet flexible approach.
Strong protection comes standard
Work confidently with a standard Limited Hardware Warranty and Next-Business-Day Onsite Service after Remote Diagnosis.
DELL OptiPlex 3020, 3.6 GHz, 4th gen Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
DELL OptiPlex 3020. Processor frequency: 3.6 GHz, Processor family: 4th gen Intel® Core™ i3, Processor model: i3-4160. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC