DELL logo

DELL SD-WAN Edge 3800 network management device Ethernet LAN

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46594
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL SD-WAN Edge 3800 network management device Ethernet LAN:

DELL SD-WAN Edge 3800, 10,100,1000,10000 Mbit/s, 1000/10000, Wired, 100 - 240 V, 50 - 60 Hz, Black, Silver

Long summary description DELL SD-WAN Edge 3800 network management device Ethernet LAN:

DELL SD-WAN Edge 3800. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Cabling technology: 1000/10000. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Product colour: Black, Silver. Total storage capacity: 256 GB

The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.