Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108010
Info modified on:
02 Mar 2023, 13:41:34
Short summary description DELL VEP1485:

DELL VEP1485, Rack-mounted, 1.5U, Black, Silver, Intel Atom®, Intel, C3958

Long summary description DELL VEP1485:

DELL VEP1485. Chassis type: Rack-mounted, Rack capacity: 1.5U, Product colour: Black, Silver. Processor family: Intel Atom®, Processor manufacturer: Intel, Processor model: C3958. Ethernet LAN interface type: 10 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: Wi-Fi 5 (802.11ac). AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 208 mm, Depth: 200 mm, Height: 52 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.