DELL logo

DELL S2419HGF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32058
Info modified on:
30 Dec 2024, 17:23:53
Short summary description DELL S2419HGF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Silver:

DELL S2419HGF, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Silver

Long summary description DELL S2419HGF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Silver:

DELL S2419HGF. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.