DELL logo

DELL PowerVault ME424 Expansion disk array 57.6 TB Rack (2U) Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65405
Info modified on:
12 Jul 2024, 12:08:43
Short summary description DELL PowerVault ME424 Expansion disk array 57.6 TB Rack (2U) Black:

DELL PowerVault ME424 Expansion, 57.6 TB, 4.8 kg, Rack (2U), Black

Long summary description DELL PowerVault ME424 Expansion disk array 57.6 TB Rack (2U) Black:

DELL PowerVault ME424 Expansion. Total installed storage capacity: 57.6 TB. Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS, Storage drive sizes supported: 2.5". Width: 483 mm, Depth: 602.9 mm, Height: 87.9 mm, Weight: 4.8 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.