DELL VEP4600, Rack-mounted, 1U, Black, Grey, Intel® Xeon® D, D-2100, 16 GB
DELL VEP4600. Chassis type: Rack-mounted, Rack capacity: 1U, Product colour: Black, Grey. Processor family: Intel® Xeon® D, Processor model: D-2100, Internal memory: 16 GB. Ethernet LAN interface type: 10 Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-T, 1000BASE-T. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 434 mm, Depth: 381 mm, Height: 43.7 mm